TE Connectivity Fixed Inductors 3613C220K

Description
22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102547TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102547TR-ND
Fixed Inductors A102547TR-ND
22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102547DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102547DKR-ND
Fixed Inductors A102547DKR-ND
22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102547CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102547CT-ND
Fixed Inductors A102547CT-ND
22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor, 22Uh 180Ma 10% 13Mhz; Inductance Sigmainductors Te Connectivity - 18R3740 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22Uh 180Ma 10% 13Mhz; Inductance Sigmainductors Te Connectivity
18R3740
Chip Inductor, 22Uh 180Ma 10% 13Mhz; Inductance Sigmainductors Te Connectivity 18R3740
CHIP INDUCTOR, 22UH 180MA 10% 13MHZ; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:180mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 22UH 180MA 10% 13MHZ; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:180mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102547TR-ND 18R3740
Product Name Fixed Inductors Chip Inductor, 22Uh 180Ma 10% 13Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details