TE Connectivity SMD 0.0029uH 500MHz 0.38A Inductor and Choke 36401E2N9ATDF

Description
0402 SMD Inductor, 0.0029uH, 500MHz, 0.38A, 450mR DCR Product overview: 36401E2N9ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0029uH, 500MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0029uH, 500MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N9ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 SMD Inductor, 0.0029uH, 500MHz, 0.38A, 450mR DCR Product overview: 36401E2N9ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0029uH, 500MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0029uH, 500MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N9ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0029uH 500MHz 0.38A Inductor and Choke - 71-36401E2N9ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0029uH 500MHz 0.38A Inductor and Choke
71-36401E2N9ATDF
SMD 0.0029uH 500MHz 0.38A Inductor and Choke 71-36401E2N9ATDF
0402 SMD Inductor, 0.0029uH, 500MHz, 0.38A, 450mR DCR Product overview: 36401E2N9ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0029uH, 500MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0029uH, 500MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N9ATDF can be used for catalog matching and distributor lookup.

0402 SMD Inductor, 0.0029uH, 500MHz, 0.38A, 450mR DCR Product overview: 36401E2N9ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0029uH, 500MHz, 0.38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0029uH, 500MHz, 0.38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N9ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129483TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129483TR-ND
Fixed Inductors A129483TR-ND
2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129483CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129483CT-ND
Fixed Inductors A129483CT-ND
2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 2.9 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity - 50R8475 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 2.9 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity
50R8475
Surface Mount High Frequency Inductor, 3640 Series, 2.9 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity 50R8475
Surface Mount High Frequency Inductor, 3640 Series, 2.9 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 2.9 nH, 0.2nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36401E2N9ATDF A129483TR-ND 50R8475
Product Name SMD 0.0029uH 500MHz 0.38A Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, 3640 Series, 2.9 Nh, 0.2Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Te Connectivity
Inductance Range 0.0029 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers