TE Connectivity Fixed Inductors 36401E2N5ATDF

Description
2.5nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129481CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129481CT-ND
Fixed Inductors A129481CT-ND
2.5nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129481TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129481TR-ND
Fixed Inductors A129481TR-ND
2.5nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-36401E2N5ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-36401E2N5ATDF
SMD Inductor and Choke 71-36401E2N5ATDF
RF Inductors - SMD 3640 0402 2.5nH +/-0.2nH 1K RL Product overview: 36401E2N5ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N5ATDF can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3640 0402 2.5nH +/-0.2nH 1K RL Product overview: 36401E2N5ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N5ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129481CT-ND 71-36401E2N5ATDF
Product Name Fixed Inductors SMD Inductor and Choke
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.3500 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers