TE Connectivity Fixed Inductors 36401E2N2ATDF

Description
2.2nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E2N2ATDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E2N2ATDF-ND
Fixed Inductors 36401E2N2ATDF-ND
2.2nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Sigmainductors Te Connectivity - 55R0258 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Sigmainductors Te Connectivity
55R0258
Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Sigmainductors Te Connectivity 55R0258
Surface Mount High Frequency Inductor, 3640 Series, 2.2 nH, 0.2nH, 0402 [1005 Metric], 8 GHz

Surface Mount High Frequency Inductor, 3640 Series, 2.2 nH, 0.2nH, 0402 [1005 Metric], 8 GHz

Supplier's Site
Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Te Connectivity - 26M7239 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Te Connectivity
26M7239
Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Te Connectivity 26M7239
Surface Mount High Frequency Inductor, 3640 Series, 2.2 nH, 0.2nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3640 Series, 2.2 nH, 0.2nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 36401E2N2ATDF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
36401E2N2ATDF
Fixed Inductors 36401E2N2ATDF
FIXED IND 2.2NH 440MA 350MOHM SM

FIXED IND 2.2NH 440MA 350MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 36401E2N2ATDF-ND 55R0258 26M7239 36401E2N2ATDF
Product Name Fixed Inductors Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Sigmainductors Te Connectivity Surface Mount High Frequency Inductor, 3640 Series, 2.2 Nh, 0.2Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Te Connectivity Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film
Configuration Fixed
DCR 0.3500 ohms 0.3500 ohms
Q Factor 13 13
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details