TE Connectivity Fixed Inductors 36401E2N1ATDF

Description
2.1nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.1nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E2N1ATDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E2N1ATDF-ND
Fixed Inductors 36401E2N1ATDF-ND
2.1nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

2.1nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E2N1ATDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0037 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567687P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details