SMD Inductor 0.002uH 500MHz 0.56A 0402 Thin Film Unshielded Product overview: 36401E2N0ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.002uH, 500MHz, 0.56A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.002uH, 500MHz, 0.56A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E2N0ATDF can be used for catalog matching and distributor lookup.
2nH Unshielded Thin Film Inductor 560mA 350mOhm Max 0402 (1005 Metric)
2nH Unshielded Thin Film Inductor 560mA 350mOhm Max 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-36401E2N0ATDF | A129479TR-ND |
| Product Name | SMD 0.002uH 500MHz 0.56A Inductor and Choke | Fixed Inductors |
| Inductance Range | 0.0020 microH | |
| Inductance Tolerance | 0.2000 (+/- %) | |
| Lead Style | SMD/SMT | |
| Standards and Certifications | RoHS | |
| Mounting Option | Surface Mount Technology |