TE Connectivity Fixed Inductors 36401E22NGTDF

Description
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 36401E22NGTDF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
36401E22NGTDF-ND
Fixed Inductors 36401E22NGTDF-ND
22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)

22nH Unshielded Thin Film Inductor 90mA 2.65Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 36401E22NGTDF-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
DCR 2.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details