TE Connectivity Fixed Inductors 36401E1N9ATDF

Description
1.9nH Unshielded Thin Film Inductor 560mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.9nH Unshielded Thin Film Inductor 560mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129476TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129476TR-ND
Fixed Inductors A129476TR-ND
1.9nH Unshielded Thin Film Inductor 560mA 350mOhm Max 0402 (1005 Metric)

1.9nH Unshielded Thin Film Inductor 560mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129476CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129476CT-ND
Fixed Inductors A129476CT-ND
1.9nH Unshielded Thin Film Inductor 560mA 350mOhm Max 0402 (1005 Metric)

1.9nH Unshielded Thin Film Inductor 560mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-36401E1N9ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-36401E1N9ATDF
SMD Inductor and Choke 71-36401E1N9ATDF
RF Inductors - SMD 3640 0402 1.9nH +/-0.2nH 1KRL Product overview: 36401E1N9ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N9ATDF can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3640 0402 1.9nH +/-0.2nH 1KRL Product overview: 36401E1N9ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N9ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129476TR-ND 71-36401E1N9ATDF
Product Name Fixed Inductors SMD Inductor and Choke
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.3500 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers