1.8nH Unshielded Thin Film Inductor 560mA 250mOhm Max 0402 (1005 Metric)
1.8nH Unshielded Thin Film Inductor 560mA 250mOhm Max 0402 (1005 Metric)
RF Inductors - SMD 3640 0402 1.8nH +/-0.2nH 1KRL Product overview: 36401E1N8ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N8ATDF can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | A129475CT-ND | 71-36401E1N8ATDF |
| Product Name | Fixed Inductors | SMD Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Core Material | Thin Film | |
| Configuration | Fixed | |
| DCR | 0.2500 ohms | |
| Q Factor | 13 |