TE Connectivity SMD Inductor and Choke 36401E1N4ATDF

Description
RF Inductors - SMD 3640 0402 1.4nH +/-0.2nH 1KRL Product overview: 36401E1N4ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N4ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 3640 0402 1.4nH +/-0.2nH 1KRL Product overview: 36401E1N4ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N4ATDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 71-36401E1N4ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-36401E1N4ATDF
SMD Inductor and Choke 71-36401E1N4ATDF
RF Inductors - SMD 3640 0402 1.4nH +/-0.2nH 1KRL Product overview: 36401E1N4ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N4ATDF can be used for catalog matching and distributor lookup.

RF Inductors - SMD 3640 0402 1.4nH +/-0.2nH 1KRL Product overview: 36401E1N4ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N4ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A129473CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129473CT-ND
Fixed Inductors A129473CT-ND
1.4nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)

1.4nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129473TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129473TR-ND
Fixed Inductors A129473TR-ND
1.4nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)

1.4nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-36401E1N4ATDF A129473CT-ND
Product Name SMD Inductor and Choke Fixed Inductors
Technology Thin Film
Inductance Range 0.0014 microH
Packing Method Reel Tape Reel
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers