RF Inductors - SMD 3640 0402 1.3nH +/-0.2nH 1KRL Product overview: 36401E1N3ATDF from TE Connectivity AMP Connectors is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E1N3ATDF can be used for catalog matching and distributor lookup.
1.3nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)
1.3nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-36401E1N3ATDF | A129472CT-ND |
| Product Name | SMD Inductor and Choke | Fixed Inductors |
| Technology | Thin Film | |
| Inductance Range | 0.0013 microH | |
| Packing Method | Reel | Tape Reel |
| Standards and Certifications | RoHS | |
| Mounting Option | Surface Mount Technology |