TE Connectivity Fixed Inductors 36401E0N8ATDF

Description
0.8nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129463TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129463TR-ND
Fixed Inductors A129463TR-ND
0.8nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

0.8nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129463CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129463CT-ND
Fixed Inductors A129463CT-ND
0.8nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

0.8nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 0.0008uH 500MHz Inductor and Choke - 71-36401E0N8ATDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0008uH 500MHz Inductor and Choke
71-36401E0N8ATDF
SMD 0.0008uH 500MHz Inductor and Choke 71-36401E0N8ATDF
SMD Inductor 0.0008uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E0N8ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0008uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E0N8ATDF can be used for catalog matching and distributor lookup.

SMD Inductor 0.0008uH 500MHz 0402 Unshielded Thin Film Product overview: 36401E0N8ATDF from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0008uH, 500MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.0008uH, 500MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-36401E0N8ATDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A129463TR-ND 71-36401E0N8ATDF
Product Name Fixed Inductors SMD 0.0008uH 500MHz Inductor and Choke
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1500 ohms
Q Factor 13
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details