TE Connectivity Heat Shrink Tubing 3632134001

Description
Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Battery Acid, Water, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1.05 MM  [.041 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Tubing Size Range : 19 - 38 MM  [.748 - 1.49 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Battery Acid, Water, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1.05 MM  [.041 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Tubing Size Range : 19 - 38 MM  [.748 - 1.49 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3632134001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3632134001
Heat Shrink Tubing 3632134001
Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Battery Acid, Water, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ] Recovered Wall Thickness (Nominal) : 1.05 MM  [.041 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Tubing Size Range : 19 - 38 MM  [.748 - 1.49 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Battery Acid, Water, Diesel Fuel, Antifreeze
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 38 MM  [1.496 INCH ]
  • Recovered Inside Diameter (Max) : 19 MM  [.748 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.05 MM  [.041 INCH ]
  • Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ]
  • Tubing Size Range : 19 - 38 MM  [.748 - 1.49 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 65
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 3632134001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 089313-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 023869-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 099895-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details