TE Connectivity Fixed Inductors 3631B220ML

Description
22µH Shielded Inductor 2.3A 62mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 2.3A 62mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A106107TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106107TR-ND
Fixed Inductors A106107TR-ND
22µH Shielded Inductor 2.3A 62mOhm Max Nonstandard

22µH Shielded Inductor 2.3A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106107DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106107DKR-ND
Fixed Inductors A106107DKR-ND
22µH Shielded Inductor 2.3A 62mOhm Max Nonstandard

22µH Shielded Inductor 2.3A 62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106107CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106107CT-ND
Fixed Inductors A106107CT-ND
22µH Shielded Inductor 2.3A 62mOhm Max Nonstandard

22µH Shielded Inductor 2.3A 62mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, 3631 Series, 22 H, 20%, Shielded, 0.062 Ohm, 2.3 A Rohs Compliant Sigmainductors Te Connectivity - 25M2691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 3631 Series, 22 H, 20%, Shielded, 0.062 Ohm, 2.3 A Rohs Compliant Sigmainductors Te Connectivity
25M2691
Surface Mount Power Inductor, 3631 Series, 22 H, 20%, Shielded, 0.062 Ohm, 2.3 A Rohs Compliant Sigmainductors Te Connectivity 25M2691
Surface Mount Power Inductor, 3631 Series, 22 H, 20%, Shielded, 0.062 ohm, 2.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, 3631 Series, 22 H, 20%, Shielded, 0.062 ohm, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 3631B220ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
3631B220ML
Fixed Inductors 3631B220ML
FIXED IND 22UH 2.3A 62 MOHM SMD

FIXED IND 22UH 2.3A 62 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A106107TR-ND 25M2691 3631B220ML
Product Name Fixed Inductors Surface Mount Power Inductor, 3631 Series, 22 H, 20%, Shielded, 0.062 Ohm, 2.3 A Rohs Compliant Sigmainductors Te Connectivity Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details