TE Connectivity Ring Connectors 36270

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27178-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27178-ND
Ring Connectors A27178-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp, Flag

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp, Flag

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 30C1377 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
30C1377
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 30C1377
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36270 A27178-ND 30C1377
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details