TE Connectivity Ring Terminals 36158

Description
Body Features Terminal & Contact Weight : 1.048 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.82 MM  [.859 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.048 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.82 MM  [.859 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 36158 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
36158
Ring Terminals 36158
Body Features Terminal & Contact Weight : 1.048 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ] Product Length : 21.82 MM  [.859 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.048 G  [.04 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM  [.115 - .17 INCH ]
  • Product Length : 21.82 MM  [.859 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
TERMINAL,PIDG R 16-14 6 - 36158 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PIDG R 16-14 6
36158
TERMINAL,PIDG R 16-14 6 36158
TERMINAL,PIDG R 16-14 6

TERMINAL,PIDG R 16-14 6

Buy Now
Terminals - Ring Connectors - A27252-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27252-ND
Terminals - Ring Connectors A27252-ND
CONN RING CIRC 14-16AWG #6 CRIMP

CONN RING CIRC 14-16AWG #6 CRIMP

Buy Now Datasheet
AMP;TERMINAL;RING TONGUE;16-14AWG;BLUE;STUD SIZE 6 - 70084122 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;TERMINAL;RING TONGUE;16-14AWG;BLUE;STUD SIZE 6
70084122
AMP;TERMINAL;RING TONGUE;16-14AWG;BLUE;STUD SIZE 6 70084122
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site
Sheung Wan, Hong Kong
Terminals
36158
Terminals 36158
Terminals RIDG RING 16-14 BULK

Terminals RIDG RING 16-14 BULK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 36158 36158 A27252-ND 70084122 36158
Product Name Ring Terminals TERMINAL,PIDG R 16-14 6 Terminals - Ring Connectors AMP;TERMINAL;RING TONGUE;16-14AWG;BLUE;STUD SIZE 6 Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details