TE Connectivity 300V Electronic Connector 36151

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
300V Electronic Connector
392-36151
300V Electronic Connector 392-36151
PIDG Ring Terminal, 16-22AWG, Copper, Tin, Red, 300V Product overview: 36151 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-36151 can be used for catalog matching and distributor lookup.

PIDG Ring Terminal, 16-22AWG, Copper, Tin, Red, 300V Product overview: 36151 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-36151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Package: Bulk Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.281" (7.14mm) Length - Overall: 0.797" (20.24mm) Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Package: Bulk
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.281" (7.14mm)
Length - Overall: 0.797" (20.24mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 29C2208 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
29C2208
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 29C2208
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 26AC7164 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
26AC7164
Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 26AC7164
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Pidg R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity - 69H9169 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity
69H9169
Pidg R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity 69H9169
PIDG R 22-16 COMM 22-18 MIL 6

PIDG R 22-16 COMM 22-18 MIL 6

Supplier's Site Datasheet
Ring Connectors - 36151 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
36151
Ring Connectors 36151
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36151 392-36151 29C2208 69H9169 36151
Product Name 300V Electronic Connector Connectors, Interconnects Terminals Ring Connectors Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity Pidg R 22-16 Comm 22-18 Mil 6 Amp - Te Connectivity Ring Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers