TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 360041-1

Description
Win Source Part Number: 1015107-360041-1 Category: Connectors, Interconnects>Termin als - Housings, Boots Series: Faston Number of Positions: 1 Color: Natural Package: Bulk Note: Contacts Not Included Gender: Male, Tab For Use With/Related Products: 0.187" (4.75mm) x 0.020" (0.51mm) Quick Connects Standard Package: 1 Style: Cap Terminal Type: Quick Connect, Disconnect Terminal Size: 0.187" (4.75mm) Material: Nylon Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 360041-1-ND,-360041- 1-SI,A113502 Base Product Number: 360041
Request a Quote Datasheet
Description
Win Source Part Number: 1015107-360041-1 Category: Connectors, Interconnects>Termin als - Housings, Boots Series: Faston Number of Positions: 1 Color: Natural Package: Bulk Note: Contacts Not Included Gender: Male, Tab For Use With/Related Products: 0.187" (4.75mm) x 0.020" (0.51mm) Quick Connects Standard Package: 1 Style: Cap Terminal Type: Quick Connect, Disconnect Terminal Size: 0.187" (4.75mm) Material: Nylon Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 360041-1-ND,-360041- 1-SI,A113502 Base Product Number: 360041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1015107-360041-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1015107-360041-1
Connectors, Interconnects - Terminals - Housings, Boots 1015107-360041-1
Win Source Part Number: 1015107-360041-1 Category: Connectors, Interconnects>Termin als - Housings, Boots Series: Faston Number of Positions: 1 Color: Natural Package: Bulk Note: Contacts Not Included Gender: Male, Tab For Use With/Related Products: 0.187" (4.75mm) x 0.020" (0.51mm) Quick Connects Standard Package: 1 Style: Cap Terminal Type: Quick Connect, Disconnect Terminal Size: 0.187" (4.75mm) Material: Nylon Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: 360041-1-ND,-360041- 1-SI,A113502 Base Product Number: 360041

Win Source Part Number: 1015107-360041-1
Category: Connectors, Interconnects>Terminals - Housings, Boots
Series: Faston
Number of Positions: 1
Color: Natural
Package: Bulk
Note: Contacts Not Included
Gender: Male, Tab
For Use With/Related Products: 0.187" (4.75mm) x 0.020" (0.51mm) Quick Connects
Standard Package: 1
Style: Cap
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.187" (4.75mm)
Material: Nylon
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: 360041-1-ND,-360041-1-SI,A113502
Base Product Number: 360041

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-360041-1
Electronic Connector 340-360041-1
FASTON 187 TAB HSG NYLON NAT Product overview: 360041-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-360041-1 can be used for catalog matching and distributor lookup.

FASTON 187 TAB HSG NYLON NAT Product overview: 360041-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-360041-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - A113502-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A113502-ND
Housings, Boots A113502-ND
"1 Position Cap Connector Male, Tab Natural 0.187"" (4.75mm)"

"1 Position Cap Connector Male, Tab Natural 0.187"" (4.75mm)"

Buy Now Datasheet
Connectors Miscellaneous - 360041-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
360041-1
Connectors Miscellaneous 360041-1
.187 FAST TAB CAP N NAT

.187 FAST TAB CAP N NAT

Buy Now
Housings, Boots - 360041-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
360041-1
Housings, Boots 360041-1
CONN MALE TAB CAP 0.187 1POS NAT

CONN MALE TAB CAP 0.187 1POS NAT

Supplier's Site Datasheet
.187 Fast Tab Cap N Nat Rohs Compliant Amp - Te Connectivity - 70C3983 - Newark, An Avnet Company
Chicago, IL, United States
.187 Fast Tab Cap N Nat Rohs Compliant Amp - Te Connectivity
70C3983
.187 Fast Tab Cap N Nat Rohs Compliant Amp - Te Connectivity 70C3983
.187 FAST TAB CAP N NAT ROHS COMPLIANT: YES

.187 FAST TAB CAP N NAT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1015107-360041-1 340-360041-1 A113502-ND 360041-1 360041-1 70C3983
Product Name Connectors, Interconnects - Terminals - Housings, Boots Electronic Connector Housings, Boots Connectors Miscellaneous Housings, Boots .187 Fast Tab Cap N Nat Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Isolated Ground Panel Receptacle - 8934 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details