TE Connectivity Cable Transitions & Breakouts 358567-000

Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 054 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 054 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 358567-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
358567-000
Cable Transitions & Breakouts 358567-000
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ] Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ] Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ] Industry Standards Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Code : 86 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 562A Product Type Features Molded Part Shape : Y Shape Size Code : 054 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 5

Dimensions


  • Inside Diameter Range (Body) : 18.5 - 38.6 MM  [.73 - 1.52 INCH ]
  • Inside Diameter Range (Leg 1) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 2) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 3) : 9.7 - 19.3 MM  [.38 - .76 INCH ]
  • Inside Diameter Range (Leg 4) : 5.3 - 9.4 MM  [.21 - .37 INCH ]

Industry Standards


  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Code : 86
  • Adhesive Options : /86 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 562A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 054

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 358567-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036014 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details