TE Connectivity Power Cable Terminations 356846-000

Description
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1000 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink
Request a Quote
Description
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1000 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 356846-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
356846-000
Power Cable Terminations 356846-000
Body Features Insulation Material : PILC Configuration Features Number of Cores : 3 Dimensions Compatible Conductor Range (AWGKC) : 750 - 1000 Electrical Characteristics Voltage Class (KV) : 15 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Sheath Lead Installation Technology : Heat Shrink

Body Features


  • Insulation Material : PILC

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Conductor Range (AWGKC) : 750 - 1000

Electrical Characteristics


  • Voltage Class (KV) : 15

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : IEEE 404

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Sheath Lead
  • Installation Technology : Heat Shrink
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 356846-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 063147-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Data Bus Terminators - 150113-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 346108-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 160887N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details