TE Connectivity SolderSleeve Shield Terminators 192624-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 192624-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
192624-000
SolderSleeve Shield Terminators 192624-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ] Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ]
  • Recovered Inside Diameter (Max) : 4.06 MM  [.16 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Wire Terminator, Cable Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 192624-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 236215-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 002977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 238800-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 3448480001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details