TE Connectivity Ring Terminals 35670

Description
Body Features Terminal & Contact Weight : 1.61 G  [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 19.84 MM  [.78 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.61 G  [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 19.84 MM  [.78 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 35670 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
35670
Ring Terminals 35670
Body Features Terminal & Contact Weight : 1.61 G  [.06 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 19.84 MM  [.78 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.61 G  [.06 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.57 MM  [.298 INCH ]
  • Product Length : 53.09 MM  [2.09 INCH ]
  • Stud Diameter : 19.84 MM  [.78 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 21
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27092-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27092-ND
Terminals - Ring Connectors A27092-ND
CONN RING CIRC 4AWG #3/4 CRIMP

CONN RING CIRC 4AWG #3/4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
35670
Terminals 35670
Terminals SOLISTRND RING TERM SZ 3/4

Terminals SOLISTRND RING TERM SZ 3/4

Buy Now Datasheet
Terminal, Ring Tongue, 3/4In, Crimp; Termination Amp Te Connectivity - 54H0942 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/4In, Crimp; Termination Amp Te Connectivity
54H0942
Terminal, Ring Tongue, 3/4In, Crimp; Termination Amp Te Connectivity 54H0942
TERMINAL, RING TONGUE, 3/4IN, CRIMP; Termination:Crimp; Connector Type:Ring Tongue; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated ; Stud Size:3/4; Stud/Tab Size:0.75" RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/4IN, CRIMP; Termination:Crimp; Connector Type:Ring Tongue; Contact Material:Copper; Contact Plating:Tin Plated Contacts; Insulator Material:Uninsulated; Stud Size:3/4; Stud/Tab Size:0.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35670 A27092-ND 35670 54H0942
Product Name Ring Terminals Terminals - Ring Connectors Terminals Terminal, Ring Tongue, 3/4In, Crimp; Termination Amp Te Connectivity
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details