TE Connectivity Ring Connectors 35669

Description
Ring Terminal Connector 5/8 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/8 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27091-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27091-ND
Ring Connectors A27091-ND
Ring Terminal Connector 5/8 Stud Circular 4 AWG Crimp

Ring Terminal Connector 5/8 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity - 52F2957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity
52F2957
Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity 52F2957
TERMINAL, RING TONGUE, 5/8IN, CRIMP; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/8IN, CRIMP; Stud Size - Metric:M16; Stud Size - Imperial:5/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/8
Chicago, IL, United States
Terminal, Ring Tongue, 5/8", 4Awg Rohs Compliant Amp - Te Connectivity
75AJ0091
Terminal, Ring Tongue, 5/8", 4Awg Rohs Compliant Amp - Te Connectivity 75AJ0091
TERMINAL, RING TONGUE, 5/8", 4AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 5/8", 4AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27091-ND 35669 52F2957 75AJ0091
Product Name Ring Connectors Terminal, Ring Tongue, 5/8In, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, 5/8", 4Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products