TE Connectivity Ring Terminals 35668

Description
Body Features Terminal & Contact Weight (G) : 17.72 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 17.72 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 35668 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
35668
Ring Terminals 35668
Body Features Terminal & Contact Weight (G) : 17.72 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.57 MM  [.298 INCH ] Product Length : 53.09 MM  [2.09 INCH ] Stud Diameter : 13.08 MM  [.515 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M12, 1/2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 17.72

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.57 MM  [.298 INCH ]
  • Product Length : 53.09 MM  [2.09 INCH ]
  • Stud Diameter : 13.08 MM  [.515 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 16.8 - 26.7
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M12, 1/2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 2249746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
2249746
Ring Terminals 2249746
TE Connectivity 35668 Ring Terminal

TE Connectivity 35668 Ring Terminal

Supplier's Site
Ring Terminals - 1648637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1648637
Ring Terminals 1648637
TE Connectivity 35668 Ring Terminal

TE Connectivity 35668 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A27089-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27089-ND
Terminals - Ring Connectors A27089-ND
CONN RING CIRC 4AWG #1/2 CRIMP

CONN RING CIRC 4AWG #1/2 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
35668
Terminals 35668
Terminals SOLISTRND RING TERM SZ 1/2

Terminals SOLISTRND RING TERM SZ 1/2

Buy Now Datasheet
SOLISTRAND TERM 26-4, TERMINAL,SOLIS R 4 1/2 - 70087710 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOLISTRAND TERM 26-4, TERMINAL,SOLIS R 4 1/2
70087710
SOLISTRAND TERM 26-4, TERMINAL,SOLIS R 4 1/2 70087710
SOLISTRAND TERM 26-4, TERMINAL,SOLIS R 4 1/2

SOLISTRAND TERM 26-4, TERMINAL,SOLIS R 4 1/2

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35668 2249746 A27089-ND 35668 70087710
Product Name Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals SOLISTRAND TERM 26-4, TERMINAL,SOLIS R 4 1/2
Material Tin Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details