TE Connectivity Splices 35653

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.665 G  [.059 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.53 MM  [.375 INCH ] Product Length : 19.69 MM  [.775 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.665 G  [.059 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.53 MM  [.375 INCH ] Product Length : 19.69 MM  [.775 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 35653 - TE Connectivity
Berwyn, PA, United States
Splices
35653
Splices 35653
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.665 G  [.059 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 9.53 MM  [.375 INCH ] Product Length : 19.69 MM  [.775 INCH ] Terminal Material Thickness : .55 MM  [.022 INCH ] Wire Size (MMSQ) : .3 - 6 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 3248 - 13100 Wire Size (KCMIL) : 3.248 - 13.1 Identification Marking Splice Marking : ECN Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.665 G  [.059 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 9.53 MM  [.375 INCH ]
  • Product Length : 19.69 MM  [.775 INCH ]
  • Terminal Material Thickness : .55 MM  [.022 INCH ]
  • Wire Size (MMSQ) : .3 - 6
  • Wire Size (AWG) : 22 - 10
  • Wire Size (CMA) : 3248 - 13100
  • Wire Size (KCMIL) : 3.248 - 13.1

Identification Marking


  • Splice Marking : ECN

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
SPLICE,N CE 22-10 - 35653 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,N CE 22-10
35653
SPLICE,N CE 22-10 35653
SPLICE,N CE 22-10

SPLICE,N CE 22-10

Buy Now
Terminals - Wire Splice Connectors - A09063-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09063-ND
Terminals - Wire Splice Connectors A09063-ND
CONN SPLICE 10-22 AWG CRIMP

CONN SPLICE 10-22 AWG CRIMP

Buy Now Datasheet
Closed-End Splice; 18-10AWG; Transparent; - 70084026 - Allied Electronics, Inc.
Fort Worth, TX, USA
Closed-End Splice; 18-10AWG; Transparent;
70084026
Closed-End Splice; 18-10AWG; Transparent; 70084026
Closed-End Splice; 18-10AWG; Transparent;

Closed-End Splice; 18-10AWG; Transparent;

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 35653 35653 A09063-ND 70084026
Product Name Splices SPLICE,N CE 22-10 Terminals - Wire Splice Connectors Closed-End Splice; 18-10AWG; Transparent;
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details