TE Connectivity Ring Terminals 35625

Description
Body Features Terminal & Contact Weight (G) : 9.21 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 9.21 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 35625 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
35625
Ring Terminals 35625
Body Features Terminal & Contact Weight (G) : 9.21 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 7.52 MM  [.296 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 16.8 - 26.7 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 9.21

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 7.52 MM  [.296 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 16.8 - 26.7
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6, 1/4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A124401-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A124401-ND
Terminals - Ring Connectors A124401-ND
CONN RING CIRC 4AWG #1/4 CRIMP

CONN RING CIRC 4AWG #1/4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
35625
Terminals 35625
Terminals RING R/A 4 AWG #1/4

Terminals RING R/A 4 AWG #1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 35625 A124401-ND 35625
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details