TE Connectivity Chip Resistor - Surface Mount 35608R2JT

Description
8.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144065TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144065TR-ND
Chip Resistor - Surface Mount A144065TR-ND
8.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144065DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144065DKR-ND
Chip Resistor - Surface Mount A144065DKR-ND
8.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144065CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144065CT-ND
Chip Resistor - Surface Mount A144065CT-ND
8.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

8.2 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 8R2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4515
Res, 8R2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4515
RES, 8R2, 5%, 6W, 4527, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 8R2, 5%, 6W, 4527, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4468
Res, 8R2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4468
RES, 8R2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 8R2, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144065TR-ND 97AC4515 34AH4468
Product Name Chip Resistor - Surface Mount Res, 8R2, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 8R2, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details