TE Connectivity Chip Resistor - Surface Mount 356082RFT

Description
82 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
82 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143931CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143931CT-ND
Chip Resistor - Surface Mount A143931CT-ND
82 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

82 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143931TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143931TR-ND
Chip Resistor - Surface Mount A143931TR-ND
82 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

82 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143931DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143931DKR-ND
Chip Resistor - Surface Mount A143931DKR-ND
82 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

82 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 82R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0958
Res, 82R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0958
RES, 82R, 1%, 6W, 4527, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 82R, 1%, 6W, 4527, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3599
Res, 82R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3599
RES, 82R, 1%, 6W, 4527, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 82R, 1%, 6W, 4527, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143931CT-ND 97AC0958
Product Name Chip Resistor - Surface Mount Res, 82R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - A143304DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers