820 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
RES, 820R, 5%, 6W, 4527, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes
RES, 820R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A144089TR-ND | 96AC8218 | 34AH4476 |
| Product Name | Chip Resistor - Surface Mount | Res, 820R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity | Res, 820R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4527 [11470 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |