TE Connectivity Chip Resistor - Surface Mount 35607M5FT

Description
7.5 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144050TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144050TR-ND
Chip Resistor - Surface Mount A144050TR-ND
7.5 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

7.5 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 7M5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1523
Res, 7M5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1523
RES, 7M5, 1%, 6W, 4527, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 7M5, 1%, 6W, 4527, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7M5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9037
Res, 7M5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9037
RES, 7M5, 1%, 6W, 4527, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 7M5, 1%, 6W, 4527, THICK FILM; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144050TR-ND 97AC1523
Product Name Chip Resistor - Surface Mount Res, 7M5, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details