TE Connectivity Chip Resistor - Surface Mount 356075RFT

Description
75 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143930TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143930TR-ND
Chip Resistor - Surface Mount A143930TR-ND
75 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143930CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143930CT-ND
Chip Resistor - Surface Mount A143930CT-ND
75 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143930DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143930DKR-ND
Chip Resistor - Surface Mount A143930DKR-ND
75 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

75 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 75R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0957
Res, 75R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0957
RES, 75R, 1%, 6W, 4527, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 75R, 1%, 6W, 4527, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3598
Res, 75R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3598
RES, 75R, 1%, 6W, 4527, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 75R, 1%, 6W, 4527, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143930TR-ND 97AC0957
Product Name Chip Resistor - Surface Mount Res, 75R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 457402 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details