TE Connectivity Chip Resistor - Surface Mount 356075KFT

Description
75 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
75 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144002TR-ND
Chip Resistor - Surface Mount A144002TR-ND
75 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

75 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 75K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4933
Res, 75K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4933
RES, 75K, 1%, 6W, 4527, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 75K, 1%, 6W, 4527, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2497
Res, 75K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2497
RES, 75K, 1%, 6W, 4527, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 75K, 1%, 6W, 4527, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144002TR-ND 97AC4933
Product Name Chip Resistor - Surface Mount Res, 75K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details