TE Connectivity Chip Resistor - Surface Mount 35606R8FT

Description
6.8 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143905TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143905TR-ND
Chip Resistor - Surface Mount A143905TR-ND
6.8 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143905DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143905DKR-ND
Chip Resistor - Surface Mount A143905DKR-ND
6.8 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143905CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143905CT-ND
Chip Resistor - Surface Mount A143905CT-ND
6.8 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

6.8 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6R8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0103
Res, 6R8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0103
RES, 6R8, 1%, 6W, 4527, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6R8, 1%, 6W, 4527, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0104
Res, 6R8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0104
RES, 6R8, 1%, 6W, 4527, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6R8, 1%, 6W, 4527, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143905TR-ND 97AC0103
Product Name Chip Resistor - Surface Mount Res, 6R8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details