TE Connectivity Chip Resistor - Surface Mount 35606K8FT

Description
6.8 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143977TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143977TR-ND
Chip Resistor - Surface Mount A143977TR-ND
6.8 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143977CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143977CT-ND
Chip Resistor - Surface Mount A143977CT-ND
6.8 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

6.8 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 6K8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6725
Res, 6K8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6725
RES, 6K8, 1%, 6W, 4527, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6K8, 1%, 6W, 4527, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9549
Res, 6K8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9549
RES, 6K8, 1%, 6W, 4527, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 6K8, 1%, 6W, 4527, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143977TR-ND 97AC6725
Product Name Chip Resistor - Surface Mount Res, 6K8, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details