TE Connectivity Chip Resistor - Surface Mount 356068RJT

Description
68 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144076TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144076TR-ND
Chip Resistor - Surface Mount A144076TR-ND
68 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

68 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144076CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144076CT-ND
Chip Resistor - Surface Mount A144076CT-ND
68 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

68 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4728
Res, 68R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4728
RES, 68R, 5%, 6W, 4527, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 68R, 5%, 6W, 4527, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4451
Res, 68R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4451
RES, 68R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 68R, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144076TR-ND 97AC4728 34AH4451
Product Name Chip Resistor - Surface Mount Res, 68R, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 68R, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers