TE Connectivity Chip Resistor - Surface Mount 356068RFT

Description
68 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143929CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143929CT-ND
Chip Resistor - Surface Mount A143929CT-ND
68 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143929DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143929DKR-ND
Chip Resistor - Surface Mount A143929DKR-ND
68 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143929TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143929TR-ND
Chip Resistor - Surface Mount A143929TR-ND
68 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

68 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 68R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0956
Res, 68R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0956
RES, 68R, 1%, 6W, 4527, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 68R, 1%, 6W, 4527, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC5778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC5778
Res, 68R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC5778
RES, 68R, 1%, 6W, 4527, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 68R, 1%, 6W, 4527, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143929CT-ND 97AC0956
Product Name Chip Resistor - Surface Mount Res, 68R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details