TE Connectivity Chip Resistor - Surface Mount 3560680KJT

Description
680 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144124TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144124TR-ND
Chip Resistor - Surface Mount A144124TR-ND
680 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

680 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 680K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8645
Res, 680K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8645
RES, 680K, 5%, 6W, 4527, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 680K, 5%, 6W, 4527, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4453
Res, 680K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4453
RES, 680K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 680K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144124TR-ND 96AC8645 34AH4453
Product Name Chip Resistor - Surface Mount Res, 680K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 680K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details