TE Connectivity Chip Resistor - Surface Mount 35605R6JT

Description
5.6 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144063DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144063DKR-ND
Chip Resistor - Surface Mount A144063DKR-ND
5.6 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144063TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144063TR-ND
Chip Resistor - Surface Mount A144063TR-ND
5.6 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144063CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144063CT-ND
Chip Resistor - Surface Mount A144063CT-ND
5.6 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

5.6 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 5R6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4514
Res, 5R6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4514
RES, 5R6, 5%, 6W, 4527, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 5R6, 5%, 6W, 4527, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4422
Res, 5R6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4422
RES, 5R6, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 5R6, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144063DKR-ND 97AC4514 34AH4422
Product Name Chip Resistor - Surface Mount Res, 5R6, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 5R6, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers