TE Connectivity Chip Resistor - Surface Mount 356056RFT

Description
56 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143927TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143927TR-ND
Chip Resistor - Surface Mount A143927TR-ND
56 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

56 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143927DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143927DKR-ND
Chip Resistor - Surface Mount A143927DKR-ND
56 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

56 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143927CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143927CT-ND
Chip Resistor - Surface Mount A143927CT-ND
56 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

56 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8638
Res, 56R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8638
RES, 56R, 1%, 6W, 4527, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 56R, 1%, 6W, 4527, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0955
Res, 56R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0955
RES, 56R, 1%, 6W, 4527, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 56R, 1%, 6W, 4527, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143927TR-ND 96AC8638
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details