TE Connectivity Chip Resistor - Surface Mount 356056KJT

Description
56 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
56 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144111TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144111TR-ND
Chip Resistor - Surface Mount A144111TR-ND
56 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

56 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4428
Res, 56K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4428
RES, 56K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 56K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 56K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC2789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC2789
Res, 56K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC2789
RES, 56K, 5%, 6W, 4527, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 56K, 5%, 6W, 4527, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144111TR-ND 34AH4428 97AC2789
Product Name Chip Resistor - Surface Mount Res, 56K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity Res, 56K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176398-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
Tolerance 1 +/- %
View Details
2 suppliers