TE Connectivity Chip Resistor - Surface Mount 35604M7FT

Description
4.7 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144045TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144045TR-ND
Chip Resistor - Surface Mount A144045TR-ND
4.7 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4047
Res, 4M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4047
RES, 4M7, 1%, 6W, 4527, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 4M7, 1%, 6W, 4527, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1517
Res, 4M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1517
RES, 4M7, 1%, 6W, 4527, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 4M7, 1%, 6W, 4527, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144045TR-ND 97AC4047
Product Name Chip Resistor - Surface Mount Res, 4M7, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details