TE Connectivity Chip Resistor - Surface Mount 35604K3FT

Description
4.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143972TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143972TR-ND
Chip Resistor - Surface Mount A143972TR-ND
4.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

4.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143972CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143972CT-ND
Chip Resistor - Surface Mount A143972CT-ND
4.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

4.3 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4511
Res, 4K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4511
RES, 4K3, 1%, 6W, 4527, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 4K3, 1%, 6W, 4527, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4512
Res, 4K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4512
RES, 4K3, 1%, 6W, 4527, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 4K3, 1%, 6W, 4527, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143972TR-ND 97AC4511
Product Name Chip Resistor - Surface Mount Res, 4K3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176399-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details