TE Connectivity Chip Resistor - Surface Mount 356047KJT

Description
47 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
47 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 47K, 5%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It features a power rating of 6W at an ambient temperature of 70°C and operates within a temperature range of -55°C to 155°C. The resistor has a maximum working voltage of 300V and can withstand overload voltages up to 600V. This component is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The resistance tolerance is ±5%, and it is compliant with RoHS directives. The resistor's construction allows for reliable performance under various environmental conditions, making it a suitable choice for engineers looking for a robust resistor solution.

Datasheet Summary
Powered by GS/AI

The Resistor 47K, 5%, 6W, 4527 from TE Connectivity is a thick film high power resistor designed for various applications. It features a power rating of 6W at an ambient temperature of 70°C and operates within a temperature range of -55°C to 155°C. The resistor has a maximum working voltage of 300V and can withstand overload voltages up to 600V. This component is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The resistance tolerance is ±5%, and it is compliant with RoHS directives. The resistor's construction allows for reliable performance under various environmental conditions, making it a suitable choice for engineers looking for a robust resistor solution.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144110CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144110CT-ND
Chip Resistor - Surface Mount A144110CT-ND
47 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

47 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144110TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144110TR-ND
Chip Resistor - Surface Mount A144110TR-ND
47 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

47 kOhms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 47K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0125
Res, 47K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0125
RES, 47K, 5%, 6W, 4527, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 47K, 5%, 6W, 4527, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4407
Res, 47K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4407
RES, 47K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 47K, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144110CT-ND 97AC0125 34AH4407
Product Name Chip Resistor - Surface Mount Res, 47K, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 47K, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers