TE Connectivity Chip Resistor - Surface Mount 3560470RFT

Description
470 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143949DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143949DKR-ND
Chip Resistor - Surface Mount A143949DKR-ND
470 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

470 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143949CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143949CT-ND
Chip Resistor - Surface Mount A143949CT-ND
470 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

470 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143949TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143949TR-ND
Chip Resistor - Surface Mount A143949TR-ND
470 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

470 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1512
Res, 470R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1512
RES, 470R, 1%, 6W, 4527, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 470R, 1%, 6W, 4527, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4043
Res, 470R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4043
RES, 470R, 1%, 6W, 4527, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 470R, 1%, 6W, 4527, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143949DKR-ND 97AC1512
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176071-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
2 suppliers