TE Connectivity Chip Resistor - Surface Mount 3560430KFT

Description
430 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144020TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144020TR-ND
Chip Resistor - Surface Mount A144020TR-ND
430 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

430 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144020CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144020CT-ND
Chip Resistor - Surface Mount A144020CT-ND
430 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

430 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 430K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC0701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC0701
Res, 430K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC0701
RES, 430K, 1%, 6W, 4527, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 430K, 1%, 6W, 4527, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC3323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC3323
Res, 430K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC3323
RES, 430K, 1%, 6W, 4527, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 430K, 1%, 6W, 4527, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144020TR-ND 97AC0701
Product Name Chip Resistor - Surface Mount Res, 430K, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details