TE Connectivity Chip Resistor - Surface Mount 35603R9JT

Description
3.9 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144061CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144061CT-ND
Chip Resistor - Surface Mount A144061CT-ND
3.9 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144061TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144061TR-ND
Chip Resistor - Surface Mount A144061TR-ND
3.9 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144061DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144061DKR-ND
Chip Resistor - Surface Mount A144061DKR-ND
3.9 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

3.9 Ohms ±5% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R9, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4299
Res, 3R9, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4299
RES, 3R9, 5%, 6W, 4527, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3R9, 5%, 6W, 4527, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4368
Res, 3R9, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4368
RES, 3R9, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 3R9, 5%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A144061CT-ND 97AC4299 34AH4368
Product Name Chip Resistor - Surface Mount Res, 3R9, 5%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 3R9, 5%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details