TE Connectivity Chip Resistor - Surface Mount 35603R3FT

Description
3.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143897CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143897CT-ND
Chip Resistor - Surface Mount A143897CT-ND
3.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143897TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143897TR-ND
Chip Resistor - Surface Mount A143897TR-ND
3.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143897DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143897DKR-ND
Chip Resistor - Surface Mount A143897DKR-ND
3.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4928
Res, 3R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4928
RES, 3R3, 1%, 6W, 4527, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3R3, 1%, 6W, 4527, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC9828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC9828
Res, 3R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC9828
RES, 3R3, 1%, 6W, 4527, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3R3, 1%, 6W, 4527, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143897CT-ND 97AC4928
Product Name Chip Resistor - Surface Mount Res, 3R3, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details