TE Connectivity Chip Resistor - Surface Mount 35603R0FT

Description
3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143896CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143896CT-ND
Chip Resistor - Surface Mount A143896CT-ND
3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143896DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143896DKR-ND
Chip Resistor - Surface Mount A143896DKR-ND
3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143896TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143896TR-ND
Chip Resistor - Surface Mount A143896TR-ND
3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

3 Ohms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4927
Res, 3R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4927
RES, 3R, 1%, 6W, 4527, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3R, 1%, 6W, 4527, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC7770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC7770
Res, 3R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC7770
RES, 3R, 1%, 6W, 4527, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3R, 1%, 6W, 4527, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143896CT-ND 97AC4927
Product Name Chip Resistor - Surface Mount Res, 3R, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers