TE Connectivity Chip Resistor - Surface Mount 35603M0FT

Description
3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A144040CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144040CT-ND
Chip Resistor - Surface Mount A144040CT-ND
3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A144040TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A144040TR-ND
Chip Resistor - Surface Mount A144040TR-ND
3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3 MOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3M, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 96AC8846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
96AC8846
Res, 3M, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 96AC8846
RES, 3M, 1%, 6W, 4527, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3M, 1%, 6W, 4527, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC1231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC1231
Res, 3M, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC1231
RES, 3M, 1%, 6W, 4527, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3M, 1%, 6W, 4527, THICK FILM; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A144040CT-ND 96AC8846
Product Name Chip Resistor - Surface Mount Res, 3M, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details