TE Connectivity Chip Resistor - Surface Mount 35603K9FT

Description
3.9 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143971TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143971TR-ND
Chip Resistor - Surface Mount A143971TR-ND
3.9 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

3.9 kOhms ±1% 6W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC4510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC4510
Res, 3K9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC4510
RES, 3K9, 1%, 6W, 4527, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3K9, 1%, 6W, 4527, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity - 97AC6551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity
97AC6551
Res, 3K9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity 97AC6551
RES, 3K9, 1%, 6W, 4527, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

RES, 3K9, 1%, 6W, 4527, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:6W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3560 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4355
Res, 3K9, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4355
RES, 3K9, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

RES, 3K9, 1%, 6W, 4527, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143971TR-ND 97AC4510 34AH4355
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 6W, 4527, Thick Film; Resistance Cgs Te Connectivity Res, 3K9, 1%, 6W, 4527, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4527 [11470 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers